Vishay Intertechnology, Inc. Vishay/DaleRES 14.7 OHM 1/4W 0.1% 1206 TNPW120614R7BETA

Description
Vishay/DaleRES 14.7ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 14.7ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 14.7 OHM 1/4W 0.1% 1206 - TNPW120614R7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 14.7 OHM 1/4W 0.1% 1206
TNPW120614R7BETA
Vishay/DaleRES 14.7 OHM 1/4W 0.1% 1206 TNPW120614R7BETA
Vishay/DaleRES 14.7ohm 1/4W 0.1% 1206

Vishay/DaleRES 14.7ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120614R7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120614R7BETA-ND
Chip Resistor - Surface Mount TNPW120614R7BETA-ND
14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120614R7BETA TNPW120614R7BETA-ND
Product Name Vishay/DaleRES 14.7 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details