14.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 14.3ohm 1/4W 0.1% 1206
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW120614R3BEEN-ND | TNPW120614R3BEEN |
| Product Name | Chip Resistor - Surface Mount | RES 14.3 OHM 1/4W 0.1% 1206 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 14.3 ohms | 14.3 ohms |