Vishay Intertechnology, Inc. RES 14.5K-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW120614K5DHTA

Description
RES 14.5K-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote
Description
RES 14.5K-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 14.5K-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120614K5DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120614K5DHTA
RES 14.5K-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW120614K5DHTA
RES 14.5K-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 14.5K-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW120614K5DHTA
Product Name RES 14.5K-OHM 0.5% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details