Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120614K3BETA

Description
14.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120614K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120614K3BETA-ND
Chip Resistor - Surface Mount TNPW120614K3BETA-ND
14.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

14.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 14.3K OHM 1/4W 0.1% 1206 - TNPW120614K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/4W 0.1% 1206
TNPW120614K3BETA
RES 14.3K OHM 1/4W 0.1% 1206 TNPW120614K3BETA
RES 14.3Kohm 1/4W 0.1% 1206

RES 14.3Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 14.3 Kohm, 0.1%, 25 Ppm Vishay - 65C9329 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 14.3 Kohm, 0.1%, 25 Ppm Vishay
65C9329
Tnpw, 1206, 14.3 Kohm, 0.1%, 25 Ppm Vishay 65C9329
TNPW, 1206, 14.3 kOhm, 0.1%, 25 ppm

TNPW, 1206, 14.3 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120614K3BETA-ND TNPW120614K3BETA 65C9329
Product Name Chip Resistor - Surface Mount RES 14.3K OHM 1/4W 0.1% 1206 Tnpw, 1206, 14.3 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details