Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206149RBETA

Description
149 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
149 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206149RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206149RBETA-ND
Chip Resistor - Surface Mount TNPW1206149RBETA-ND
149 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

149 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 1206 149 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW1206149RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 149 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW1206149RBETA
Res Thin Film 1206 149 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW1206149RBETA
Res Thin Film 1206 149 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 149 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206149RBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206149RBETA
Chip Resistor - Surface Mount TNPW1206149RBETA
RES 149 OHM 0.1% 1/4W 1206

RES 149 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 149 Ohm, 0.1%, 25 Ppm Vishay - 65C9370 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 149 Ohm, 0.1%, 25 Ppm Vishay
65C9370
Tnpw, 1206, 149 Ohm, 0.1%, 25 Ppm Vishay 65C9370
TNPW, 1206, 149 Ohm, 0.1%, 25 ppm

TNPW, 1206, 149 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW1206149RBETA-ND TNPW1206149RBETA TNPW1206149RBETA 65C9370
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 149 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 1206, 149 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 149 ohms 149 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details