Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206147RBETA

Description
147 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
147 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206147RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206147RBETA-ND
Chip Resistor - Surface Mount TNPW1206147RBETA-ND
147 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

147 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 147 OHM 1/4W 0.1% 1206 - TNPW1206147RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/4W 0.1% 1206
TNPW1206147RBETA
RES 147 OHM 1/4W 0.1% 1206 TNPW1206147RBETA
RES 147ohm 1/4W 0.1% 1206

RES 147ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 147 Ohm, 0.1%, 25 Ppm Vishay - 65C9368 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 147 Ohm, 0.1%, 25 Ppm Vishay
65C9368
Tnpw, 1206, 147 Ohm, 0.1%, 25 Ppm Vishay 65C9368
TNPW, 1206, 147 Ohm, 0.1%, 25 ppm

TNPW, 1206, 147 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206147RBETA-ND TNPW1206147RBETA 65C9368
Product Name Chip Resistor - Surface Mount RES 147 OHM 1/4W 0.1% 1206 Tnpw, 1206, 147 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details