Vishay Intertechnology, Inc. RES 147K OHM 1/4W 0.1% 1206 TNPW1206147KBETA

Description
RES 147Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 147Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/4W 0.1% 1206 - TNPW1206147KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/4W 0.1% 1206
TNPW1206147KBETA
RES 147K OHM 1/4W 0.1% 1206 TNPW1206147KBETA
RES 147Kohm 1/4W 0.1% 1206

RES 147Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206147KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206147KBETA-ND
Chip Resistor - Surface Mount TNPW1206147KBETA-ND
147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 147 Kohm, 0.1%, 25 Ppm Vishay - 65C9363 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 147 Kohm, 0.1%, 25 Ppm Vishay
65C9363
Tnpw, 1206, 147 Kohm, 0.1%, 25 Ppm Vishay 65C9363
TNPW, 1206, 147 kOhm, 0.1%, 25 ppm

TNPW, 1206, 147 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206147KBETA TNPW1206147KBETA-ND 65C9363
Product Name RES 147K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 147 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details