Vishay Precision Group Chip Resistor - Surface Mount TNPW1206143RBEEN

Description
143 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
143 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206143RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206143RBEEN-ND
Chip Resistor - Surface Mount TNPW1206143RBEEN-ND
143 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

143 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 143 OHM 1/4W 0.1% 1206 - TNPW1206143RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/4W 0.1% 1206
TNPW1206143RBEEN
RES 143 OHM 1/4W 0.1% 1206 TNPW1206143RBEEN
RES 143ohm 1/4W 0.1% 1206

RES 143ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw1206 143R 0.1% T-9 E52 E3 Rohs Compliant Vishay - 10AH1356 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 143R 0.1% T-9 E52 E3 Rohs Compliant Vishay
10AH1356
Tnpw1206 143R 0.1% T-9 E52 E3 Rohs Compliant Vishay 10AH1356
TNPW1206 143R 0.1% T-9 E52 E3 ROHS COMPLIANT: YES

TNPW1206 143R 0.1% T-9 E52 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206143RBEEN-ND TNPW1206143RBEEN 10AH1356
Product Name Chip Resistor - Surface Mount RES 143 OHM 1/4W 0.1% 1206 Tnpw1206 143R 0.1% T-9 E52 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers