Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206143KFETA

Description
143 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
143 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206143KFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206143KFETA-ND
Chip Resistor - Surface Mount TNPW1206143KFETA-ND
143 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

143 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,1206,143K,1%,100PPM,T/R - TNPW1206143KFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,143K,1%,100PPM,T/R
TNPW1206143KFETA
THIN FILM,1206,143K,1%,100PPM,T/R TNPW1206143KFETA
THIN FILM,1206,143K,1%,10 0PPM,T/R

THIN FILM,1206,143K,1%,100PPM,T/R

Supplier's Site
Tnpw, 1206, 143 Kohm, 1%, 25 Ppm Vishay - 65C9354 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 143 Kohm, 1%, 25 Ppm Vishay
65C9354
Tnpw, 1206, 143 Kohm, 1%, 25 Ppm Vishay 65C9354
TNPW, 1206, 143 kOhm, 1%, 25 ppm

TNPW, 1206, 143 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206143KFETA-ND TNPW1206143KFETA 65C9354
Product Name Chip Resistor - Surface Mount THIN FILM,1206,143K,1%,100PPM,T/R Tnpw, 1206, 143 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers