Vishay Intertechnology, Inc. RES 140 OHM 1/4W 0.1% 1206 TNPW1206140RBETA

Description
RES 140ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 140ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/4W 0.1% 1206 - TNPW1206140RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/4W 0.1% 1206
TNPW1206140RBETA
RES 140 OHM 1/4W 0.1% 1206 TNPW1206140RBETA
RES 140ohm 1/4W 0.1% 1206

RES 140ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206140RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206140RBETA-ND
Chip Resistor - Surface Mount TNPW1206140RBETA-ND
140 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

140 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 140 Ohm, 0.1%, 25 Ppm Vishay - 65C9346 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 140 Ohm, 0.1%, 25 Ppm Vishay
65C9346
Tnpw, 1206, 140 Ohm, 0.1%, 25 Ppm Vishay 65C9346
TNPW, 1206, 140 Ohm, 0.1%, 25 ppm

TNPW, 1206, 140 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206140RBETA TNPW1206140RBETA-ND 65C9346
Product Name RES 140 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 140 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 140 ohms 140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details