Vishay Intertechnology, Inc. Thin Film Resistors - SMD 140Kohms 1% 50ppm TNPW1206140KFHTY

Description
Thin Film Resistors - SMD 140Kohms 1% 50ppm
Request a Quote
Description
Thin Film Resistors - SMD 140Kohms 1% 50ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 140Kohms 1% 50ppm - TNPW1206140KFHTY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 140Kohms 1% 50ppm
TNPW1206140KFHTY
Thin Film Resistors - SMD 140Kohms 1% 50ppm TNPW1206140KFHTY
Thin Film Resistors - SMD 140Kohms 1% 50ppm

Thin Film Resistors - SMD 140Kohms 1% 50ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW1206140KFHTY
Product Name Thin Film Resistors - SMD 140Kohms 1% 50ppm
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details