Vishay Intertechnology, Inc. RES 140K OHM 1/4W 0.1% 1206 TNPW1206140KBEEN

Description
RES 140Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 140Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/4W 0.1% 1206 - TNPW1206140KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/4W 0.1% 1206
TNPW1206140KBEEN
RES 140K OHM 1/4W 0.1% 1206 TNPW1206140KBEEN
RES 140Kohm 1/4W 0.1% 1206

RES 140Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW1206140KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206140KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW1206140KBEENDKR-ND
RES 140K OHM 0.1% 0.52W 1206

RES 140K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206140KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206140KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW1206140KBEENCT-ND
RES 140K OHM 0.1% 0.52W 1206

RES 140K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206140KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206140KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW1206140KBEENTR-ND
140 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

140 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206140KBEEN 541-TNPW1206140KBEENDKR-ND
Product Name RES 140K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 140000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176089-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details