Vishay Intertechnology, Inc. SMD-RES, 14.0K, .1%, 1/8W, 25PPM/C, .12X.06 TNPW12061402BT9

Description
SMD-RES, 14.0K, .1%, 1/8W, 25PPM/C, .12X.06
Request a Quote
Description
SMD-RES, 14.0K, .1%, 1/8W, 25PPM/C, .12X.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD-RES, 14.0K, .1%, 1/8W, 25PPM/C, .12X.06 - TNPW12061402BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD-RES, 14.0K, .1%, 1/8W, 25PPM/C, .12X.06
TNPW12061402BT9
SMD-RES, 14.0K, .1%, 1/8W, 25PPM/C, .12X.06 TNPW12061402BT9
SMD-RES, 14.0K, .1%, 1/8W, 25PPM/C, .12X.06

SMD-RES, 14.0K, .1%, 1/8W, 25PPM/C, .12X.06

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12061402BT9
Product Name SMD-RES, 14.0K, .1%, 1/8W, 25PPM/C, .12X.06
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details