Vishay Intertechnology, Inc. RES 13.0K OHM 1/4W 0.1% 1206 TNPW120613K0BETA

Description
RES 13.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 13.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1/4W 0.1% 1206 - TNPW120613K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1/4W 0.1% 1206
TNPW120613K0BETA
RES 13.0K OHM 1/4W 0.1% 1206 TNPW120613K0BETA
RES 13.0Kohm 1/4W 0.1% 1206

RES 13.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120613K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120613K0BETA-ND
Chip Resistor - Surface Mount TNPW120613K0BETA-ND
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120613K0BETA TNPW120613K0BETA-ND
Product Name RES 13.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details