Vishay Intertechnology, Inc. RES 137K OHM 1/4W 0.1% 1206 TNPW1206137KBETA

Description
RES 137Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 137Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/4W 0.1% 1206 - TNPW1206137KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/4W 0.1% 1206
TNPW1206137KBETA
RES 137K OHM 1/4W 0.1% 1206 TNPW1206137KBETA
RES 137Kohm 1/4W 0.1% 1206

RES 137Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206137KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206137KBETA-ND
Chip Resistor - Surface Mount TNPW1206137KBETA-ND
137 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

137 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 137 Kohm, 0.1%, 25 Ppm Vishay - 65C9315 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 137 Kohm, 0.1%, 25 Ppm Vishay
65C9315
Tnpw, 1206, 137 Kohm, 0.1%, 25 Ppm Vishay 65C9315
TNPW, 1206, 137 kOhm, 0.1%, 25 ppm

TNPW, 1206, 137 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206137KBETA TNPW1206137KBETA-ND 65C9315
Product Name RES 137K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 137 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 137000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details