Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206135RBETA

Description
135 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
135 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206135RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206135RBETA-ND
Chip Resistor - Surface Mount TNPW1206135RBETA-ND
135 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

135 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206135RBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206135RBETA
Chip Resistor - Surface Mount TNPW1206135RBETA
RES 135 OHM 0.1% 1/4W 1206

RES 135 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 135 Ohm, 0.1%, 25 Ppm Vishay - 65C9312 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 135 Ohm, 0.1%, 25 Ppm Vishay
65C9312
Tnpw, 1206, 135 Ohm, 0.1%, 25 Ppm Vishay 65C9312
TNPW, 1206, 135 Ohm, 0.1%, 25 ppm

TNPW, 1206, 135 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW1206135RBETA-ND TNPW1206135RBETA 65C9312
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 135 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 135 ohms 135 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details