Vishay Intertechnology, Inc. Res Thin Film 1206 133 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206133RBETY

Description
Res Thin Film 1206 133 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 133 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 133 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206133RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 133 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206133RBETY
Res Thin Film 1206 133 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206133RBETY
Res Thin Film 1206 133 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 133 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206133RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206133RBETY-ND
Chip Resistor - Surface Mount TNPW1206133RBETY-ND
133 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

133 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 133 Ohm, 0.1%, 25 Ppm Vishay - 65C9309 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 133 Ohm, 0.1%, 25 Ppm Vishay
65C9309
Tnpw, 1206, 133 Ohm, 0.1%, 25 Ppm Vishay 65C9309
TNPW, 1206, 133 Ohm, 0.1%, 25 ppm

TNPW, 1206, 133 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206133RBETY TNPW1206133RBETY-ND 65C9309
Product Name Res Thin Film 1206 133 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 133 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details