Vishay Intertechnology, Inc. Vishay/DaleRES 12.7 OHM 1/4W 0.1% 1206 TNPW120612R7BEEA

Description
Vishay/DaleRES 12.7ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 12.7ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 12.7 OHM 1/4W 0.1% 1206 - TNPW120612R7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 12.7 OHM 1/4W 0.1% 1206
TNPW120612R7BEEA
Vishay/DaleRES 12.7 OHM 1/4W 0.1% 1206 TNPW120612R7BEEA
Vishay/DaleRES 12.7ohm 1/4W 0.1% 1206

Vishay/DaleRES 12.7ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120612R7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120612R7BEEA-ND
Chip Resistor - Surface Mount TNPW120612R7BEEA-ND
12.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120612R7BEEA TNPW120612R7BEEA-ND
Product Name Vishay/DaleRES 12.7 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details