Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120612K4BETY

Description
12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120612K4BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120612K4BETY-ND
Chip Resistor - Surface Mount TNPW120612K4BETY-ND
12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 12.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120612K4BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 12.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120612K4BETY
Res Thin Film 1206 12.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120612K4BETY
Res Thin Film 1206 12.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 12.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 12.4 Kohm, 0.1%, 25 Ppm Vishay - 65C9205 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 12.4 Kohm, 0.1%, 25 Ppm Vishay
65C9205
Tnpw, 1206, 12.4 Kohm, 0.1%, 25 Ppm Vishay 65C9205
TNPW, 1206, 12.4 kOhm, 0.1%, 25 ppm

TNPW, 1206, 12.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120612K4BETY-ND TNPW120612K4BETY 65C9205
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 12.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 12.4 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details