Vishay Intertechnology, Inc. RES 127 OHM 1/4W 0.1% 1206 TNPW1206127RBETA

Description
RES 127ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 127ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/4W 0.1% 1206 - TNPW1206127RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/4W 0.1% 1206
TNPW1206127RBETA
RES 127 OHM 1/4W 0.1% 1206 TNPW1206127RBETA
RES 127ohm 1/4W 0.1% 1206

RES 127ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206127RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206127RBETA-ND
Chip Resistor - Surface Mount TNPW1206127RBETA-ND
127 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

127 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 127 Ohm, 0.1%, 25 Ppm Vishay - 65C9265 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 127 Ohm, 0.1%, 25 Ppm Vishay
65C9265
Tnpw, 1206, 127 Ohm, 0.1%, 25 Ppm Vishay 65C9265
TNPW, 1206, 127 Ohm, 0.1%, 25 ppm

TNPW, 1206, 127 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206127RBETA TNPW1206127RBETA-ND 65C9265
Product Name RES 127 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 127 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 127 ohms 127 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details