Vishay Intertechnology, Inc. RES 127K OHM 1/4W 0.1% 1206 TNPW1206127KBEEN

Description
RES 127Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 127Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/4W 0.1% 1206 - TNPW1206127KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/4W 0.1% 1206
TNPW1206127KBEEN
RES 127K OHM 1/4W 0.1% 1206 TNPW1206127KBEEN
RES 127Kohm 1/4W 0.1% 1206

RES 127Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW1206127KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206127KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW1206127KBEENCT-ND
RES 127K OHM 0.1% 0.52W 1206

RES 127K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206127KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206127KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW1206127KBEENTR-ND
127 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

127 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206127KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206127KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW1206127KBEENDKR-ND
RES 127K OHM 0.1% 0.52W 1206

RES 127K OHM 0.1% 0.52W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206127KBEEN 541-TNPW1206127KBEENCT-ND
Product Name RES 127K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 127000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers