Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206126RBETA

Description
126 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
126 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206126RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206126RBETA-ND
Chip Resistor - Surface Mount TNPW1206126RBETA-ND
126 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

126 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 126 Ohm, 0.1%, 25 Ppm Vishay - 65C9258 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 126 Ohm, 0.1%, 25 Ppm Vishay
65C9258
Tnpw, 1206, 126 Ohm, 0.1%, 25 Ppm Vishay 65C9258
TNPW, 1206, 126 Ohm, 0.1%, 25 ppm

TNPW, 1206, 126 Ohm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206126RBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206126RBETA
Chip Resistor - Surface Mount TNPW1206126RBETA
RES 126 OHM 0.1% 1/4W 1206

RES 126 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1206126RBETA-ND 65C9258 TNPW1206126RBETA
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 126 Ohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 126 ohms 126 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details