Vishay Intertechnology, Inc. RES 124 OHM 1/4W 0.1% 1206 TNPW1206124RBETA

Description
RES 124ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 124ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/4W 0.1% 1206 - TNPW1206124RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/4W 0.1% 1206
TNPW1206124RBETA
RES 124 OHM 1/4W 0.1% 1206 TNPW1206124RBETA
RES 124ohm 1/4W 0.1% 1206

RES 124ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206124RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206124RBETA-ND
Chip Resistor - Surface Mount TNPW1206124RBETA-ND
124 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

124 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206124RBETA TNPW1206124RBETA-ND
Product Name RES 124 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details