Vishay Intertechnology, Inc. RES 121K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206121KBETA

Description
RES 121K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 121K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206121KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206121KBETA
RES 121K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206121KBETA
RES 121K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 121K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206121KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206121KBETA-ND
Chip Resistor - Surface Mount TNPW1206121KBETA-ND
121 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

121 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 121 Kohm, 0.1%, 25 Ppm Vishay - 65C9230 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 121 Kohm, 0.1%, 25 Ppm Vishay
65C9230
Tnpw, 1206, 121 Kohm, 0.1%, 25 Ppm Vishay 65C9230
TNPW, 1206, 121 kOhm, 0.1%, 25 ppm

TNPW, 1206, 121 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206121KBETA TNPW1206121KBETA-ND 65C9230
Product Name RES 121K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Tnpw, 1206, 121 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers