Vishay Intertechnology, Inc. RESISTOR, 121K, .1%, 1/8W TNPW12061213BT9

Description
RESISTOR, 121K, .1%, 1/8W
Request a Quote
Description
RESISTOR, 121K, .1%, 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 121K, .1%, 1/8W - TNPW12061213BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 121K, .1%, 1/8W
TNPW12061213BT9
RESISTOR, 121K, .1%, 1/8W TNPW12061213BT9
RESISTOR, 121K, .1%, 1/8W

RESISTOR, 121K, .1%, 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12061213BT9
Product Name RESISTOR, 121K, .1%, 1/8W
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers