Vishay Intertechnology, Inc. RES 120K OHM 1/4W 0.1% 1206 TNPW1206120KBETA

Description
RES 120Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 120Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/4W 0.1% 1206 - TNPW1206120KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/4W 0.1% 1206
TNPW1206120KBETA
RES 120K OHM 1/4W 0.1% 1206 TNPW1206120KBETA
RES 120Kohm 1/4W 0.1% 1206

RES 120Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206120KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206120KBETA-ND
Chip Resistor - Surface Mount TNPW1206120KBETA-ND
120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 120 Kohm, 0.1%, 25 Ppm Vishay - 65C9224 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 120 Kohm, 0.1%, 25 Ppm Vishay
65C9224
Tnpw, 1206, 120 Kohm, 0.1%, 25 Ppm Vishay 65C9224
TNPW, 1206, 120 kOhm, 0.1%, 25 ppm

TNPW, 1206, 120 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206120KBETA TNPW1206120KBETA-ND 65C9224
Product Name RES 120K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 120 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details