Vishay Intertechnology, Inc. RES 120K OHM 1/4W 0.1% 1206 TNPW1206120KBEEN

Description
RES 120Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 120Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/4W 0.1% 1206 - TNPW1206120KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/4W 0.1% 1206
TNPW1206120KBEEN
RES 120K OHM 1/4W 0.1% 1206 TNPW1206120KBEEN
RES 120Kohm 1/4W 0.1% 1206

RES 120Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206120KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206120KBEEN-ND
Chip Resistor - Surface Mount TNPW1206120KBEEN-ND
120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206120KBEEN TNPW1206120KBEEN-ND
Product Name RES 120K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 158339P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 10 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details