Vishay Intertechnology, Inc. RES 120K OHM 1/4W 0.1% 1206 TNPW1206120KBEEA

Description
RES 120Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 120Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/4W 0.1% 1206 - TNPW1206120KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/4W 0.1% 1206
TNPW1206120KBEEA
RES 120K OHM 1/4W 0.1% 1206 TNPW1206120KBEEA
RES 120Kohm 1/4W 0.1% 1206

RES 120Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3839-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3839-6-ND
Chip Resistor - Surface Mount 541-3839-6-ND
120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3839-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3839-1-ND
Chip Resistor - Surface Mount 541-3839-1-ND
120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3839-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3839-2-ND
Chip Resistor - Surface Mount 541-3839-2-ND
120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206120KBEEA 541-3839-6-ND
Product Name RES 120K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 210000 ohms
View Details
3 suppliers