Vishay Intertechnology, Inc. Res Thin Film 1206 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120611K5BETY

Description
Res Thin Film 1206 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120611K5BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120611K5BETY
Res Thin Film 1206 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120611K5BETY
Res Thin Film 1206 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120611K5BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120611K5BETY-ND
Chip Resistor - Surface Mount TNPW120611K5BETY-ND
11.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

11.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120611K5BETY TNPW120611K5BETY-ND
Product Name Res Thin Film 1206 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details