Vishay Intertechnology, Inc. RES 11.5K OHM 1/4W 0.1% 1206 TNPW120611K5BETA

Description
RES 11.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 11.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/4W 0.1% 1206 - TNPW120611K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/4W 0.1% 1206
TNPW120611K5BETA
RES 11.5K OHM 1/4W 0.1% 1206 TNPW120611K5BETA
RES 11.5Kohm 1/4W 0.1% 1206

RES 11.5Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120611K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120611K5BETA-ND
Chip Resistor - Surface Mount TNPW120611K5BETA-ND
11.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

11.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 11.5 Kohm, 0.1%, 25 Ppm Vishay - 65C9148 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 11.5 Kohm, 0.1%, 25 Ppm Vishay
65C9148
Tnpw, 1206, 11.5 Kohm, 0.1%, 25 Ppm Vishay 65C9148
TNPW, 1206, 11.5 kOhm, 0.1%, 25 ppm

TNPW, 1206, 11.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120611K5BETA TNPW120611K5BETA-ND 65C9148
Product Name RES 11.5K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 11.5 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers