Vishay Intertechnology, Inc. RES 11.0K OHM 1/4W 0.1% 1206 TNPW120611K0BEEN

Description
RES 11.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 11.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1/4W 0.1% 1206 - TNPW120611K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/4W 0.1% 1206
TNPW120611K0BEEN
RES 11.0K OHM 1/4W 0.1% 1206 TNPW120611K0BEEN
RES 11.0Kohm 1/4W 0.1% 1206

RES 11.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3838-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3838-2-ND
Chip Resistor - Surface Mount 541-3838-2-ND
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3838-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3838-1-ND
Chip Resistor - Surface Mount 541-3838-1-ND
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3838-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3838-6-ND
Chip Resistor - Surface Mount 541-3838-6-ND
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW120611K0BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW120611K0BEEN
Resistors - Chip Resistor - Surface Mount TNPW120611K0BEEN
RES 11K OHM 0.1% 0.52W 1206

RES 11K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW120611K0BEEN 541-3838-2-ND TNPW120611K0BEEN
Product Name RES 11.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 11000 ohms 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573210 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details