Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120611K0BEEA

Description
RES 11K OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 11K OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW120611K0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120611K0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW120611K0BEEADKR-ND
RES 11K OHM 0.1% 0.52W 1206

RES 11K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120611K0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120611K0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW120611K0BEEATR-ND
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120611K0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120611K0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW120611K0BEEACT-ND
RES 11K OHM 0.1% 0.52W 1206

RES 11K OHM 0.1% 0.52W 1206

Buy Now Datasheet
RES 11.0K OHM 1/4W 0.1% 1206 - TNPW120611K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/4W 0.1% 1206
TNPW120611K0BEEA
RES 11.0K OHM 1/4W 0.1% 1206 TNPW120611K0BEEA
RES 11.0Kohm 1/4W 0.1% 1206

RES 11.0Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW120611K0BEEADKR-ND TNPW120611K0BEEA
Product Name Chip Resistor - Surface Mount RES 11.0K OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details