Vishay Precision Group Surface Mount Resistors TNPW120610R0BEEA

Description
Vishay TNPW120610R0BEEA
Request a Quote Datasheet
Description
Vishay TNPW120610R0BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620869
Surface Mount Resistors 2620869
Vishay TNPW120610R0BEEA

Vishay TNPW120610R0BEEA

Supplier's Site
Surface Mount Resistors - 2620871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620871
Surface Mount Resistors 2620871
Vishay TNPW120610R0BEEA

Vishay TNPW120610R0BEEA

Supplier's Site
Surface Mount Resistors - 2620871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620871P
Surface Mount Resistors 2620871P
Vishay TNPW120610R0BEEA

Vishay TNPW120610R0BEEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2062-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2062-6-ND
Chip Resistor - Surface Mount 541-2062-6-ND
10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2062-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2062-2-ND
Chip Resistor - Surface Mount 541-2062-2-ND
10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2062-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2062-1-ND
Chip Resistor - Surface Mount 541-2062-1-ND
10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 10.0 OHM 1/4W 0.1% 1206 - TNPW120610R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/4W 0.1% 1206
TNPW120610R0BEEA
RES 10.0 OHM 1/4W 0.1% 1206 TNPW120610R0BEEA
RES 10.0ohm 1/4W 0.1% 1206

RES 10.0ohm 1/4W 0.1% 1206

Supplier's Site
SMD 10 Ohm 0.25W 200V Resistor - 52-TNPW120610R0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 0.25W 200V Resistor
52-TNPW120610R0BEEA
SMD 10 Ohm 0.25W 200V Resistor 52-TNPW120610R0BEEA
10 Ohm 0.1% 0.25W 200V 1206 SMD Thin Film Resistor Product overview: TNPW120610R0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120610R0BEEA can be used for catalog matching and distributor lookup.

10 Ohm 0.1% 0.25W 200V 1206 SMD Thin Film Resistor Product overview: TNPW120610R0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120610R0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay - 85AH5679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
85AH5679
Res, Aec-Q200, 10R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay 85AH5679
RES, AEC-Q200, 10R, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 10R, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tnpw1206 10R 0.1% T-9 Et1 E3 Rohs Compliant Vishay - 50X8258 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 10R 0.1% T-9 Et1 E3 Rohs Compliant Vishay
50X8258
Tnpw1206 10R 0.1% T-9 Et1 E3 Rohs Compliant Vishay 50X8258
TNPW1206 10R 0.1% T-9 ET1 e3 RoHS Compliant: Yes

TNPW1206 10R 0.1% T-9 ET1 e3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2620869 541-2062-6-ND TNPW120610R0BEEA 52-TNPW120610R0BEEA 85AH5679
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 10.0 OHM 1/4W 0.1% 1206 SMD 10 Ohm 0.25W 200V Resistor Res, Aec-Q200, 10R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 1206
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.4000 watts 0.5200 watts 4 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details