10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES 10.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
TNPW, 1206, 10.2 kOhm, 0.1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW120610K2BETY-ND | TNPW120610K2BETY | 65C9058 |
| Product Name | Chip Resistor - Surface Mount | RES 10.2K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL | Tnpw, 1206, 10.2 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |