Vishay Intertechnology, Inc. RES 10.2K OHM 1/4W 0.1% 1206 TNPW120610K2BEEN

Description
RES 10.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 10.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/4W 0.1% 1206 - TNPW120610K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/4W 0.1% 1206
TNPW120610K2BEEN
RES 10.2K OHM 1/4W 0.1% 1206 TNPW120610K2BEEN
RES 10.2Kohm 1/4W 0.1% 1206

RES 10.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120610K2BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120610K2BEEN-ND
Chip Resistor - Surface Mount TNPW120610K2BEEN-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120610K2BEEN TNPW120610K2BEEN-ND
Product Name RES 10.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details