Vishay Intertechnology, Inc. RES 10.2K OHM 1/4W 0.1% 1206 TNPW120610K2BEEA

Description
RES 10.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 10.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/4W 0.1% 1206 - TNPW120610K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/4W 0.1% 1206
TNPW120610K2BEEA
RES 10.2K OHM 1/4W 0.1% 1206 TNPW120610K2BEEA
RES 10.2Kohm 1/4W 0.1% 1206

RES 10.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3835-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3835-6-ND
Chip Resistor - Surface Mount 541-3835-6-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3835-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3835-1-ND
Chip Resistor - Surface Mount 541-3835-1-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3835-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3835-2-ND
Chip Resistor - Surface Mount 541-3835-2-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120610K2BEEA 541-3835-6-ND
Product Name RES 10.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details