Res Thin Film 1206 10K Ohm 0.1% 1/4W ¦10ppm/¦C SMD Paper T/R
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW120610K0BYTA | TNPW120610K0BYTA-ND |
| Product Name | Res Thin Film 1206 10K Ohm 0.1% 1/4W ¦10ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C |
| Power Rating | 4 watts | 0.2500 watts |