Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120610K0BXTA

Description
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120610K0BXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120610K0BXTA-ND
Chip Resistor - Surface Mount TNPW120610K0BXTA-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 10K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120610K0BXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120610K0BXTA
RES 10K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA TNPW120610K0BXTA
RES 10K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA

RES 10K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Thin Film Chip Resistors, Tnpw-1206 10K .1% T-10 Rt1 Vishay - 12M5804 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip Resistors, Tnpw-1206 10K .1% T-10 Rt1 Vishay
12M5804
Thin Film Chip Resistors, Tnpw-1206 10K .1% T-10 Rt1 Vishay 12M5804
THIN FILM CHIP RESISTORS, TNPW-1206 10K .1% T-10 RT1

THIN FILM CHIP RESISTORS, TNPW-1206 10K .1% T-10 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120610K0BXTA-ND TNPW120610K0BXTA 12M5804
Product Name Chip Resistor - Surface Mount RES 10K-OHM 0.1% 0.25W 15PPM THIN-FILM SMD-1206 TR-7-PA Thin Film Chip Resistors, Tnpw-1206 10K .1% T-10 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details