Vishay Intertechnology, Inc. RES 10K-OHM 0.1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW120610K0BHTA

Description
RES 10K-OHM 0.1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote
Description
RES 10K-OHM 0.1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10K-OHM 0.1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120610K0BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K-OHM 0.1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120610K0BHTA
RES 10K-OHM 0.1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW120610K0BHTA
RES 10K-OHM 0.1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 10K-OHM 0.1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW120610K0BHTA
Product Name RES 10K-OHM 0.1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers