Vishay Precision Group Chip Resistor - Surface Mount TNPW120610K0BEEA

Description
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP10.0KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.0KACTR-ND
Chip Resistor - Surface Mount TNP10.0KACTR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.0KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.0KACDKR-ND
Chip Resistor - Surface Mount TNP10.0KACDKR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.0KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.0KACCT-ND
Chip Resistor - Surface Mount TNP10.0KACCT-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620868
Surface Mount Resistors 2620868
Vishay TNPW120610K0BEEA

Vishay TNPW120610K0BEEA

Supplier's Site
Surface Mount Resistors - 2620867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620867
Surface Mount Resistors 2620867
Vishay TNPW120610K0BEEA

Vishay TNPW120610K0BEEA

Supplier's Site
Surface Mount Resistors - 2620868P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620868P
Surface Mount Resistors 2620868P
Vishay TNPW120610K0BEEA

Vishay TNPW120610K0BEEA

Supplier's Site
RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS - TNPW120610K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
TNPW120610K0BEEA
RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS TNPW120610K0BEEA
RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS

RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - TNPW120610K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120610K0BEEA
Chip Resistor - Surface Mount TNPW120610K0BEEA
RES 10K OHM 0.1% 1/4W 1206

RES 10K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Vishay - 27K5907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Vishay
27K5907
Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Vishay 27K5907
RES, THIN FILM, 10K, 0.1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 28X3220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
28X3220
Res, Thin Film, 10K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 28X3220
RES, THIN FILM, 10K, 0.1%, 0.25W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.25W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNP10.0KACTR-ND 2620868 TNPW120610K0BEEA TNPW120610K0BEEA 27K5907
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 10K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7504FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details