Vishay Intertechnology, Inc. RES 107 OHM 1/4W 0.1% 1206 TNPW1206107RBETA

Description
RES 107ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 107ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/4W 0.1% 1206 - TNPW1206107RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/4W 0.1% 1206
TNPW1206107RBETA
RES 107 OHM 1/4W 0.1% 1206 TNPW1206107RBETA
RES 107ohm 1/4W 0.1% 1206

RES 107ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206107RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206107RBETA-ND
Chip Resistor - Surface Mount TNPW1206107RBETA-ND
107 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

107 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 107 Ohm, 0.1%, 25 Ppm Vishay - 65C9134 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 107 Ohm, 0.1%, 25 Ppm Vishay
65C9134
Tnpw, 1206, 107 Ohm, 0.1%, 25 Ppm Vishay 65C9134
TNPW, 1206, 107 Ohm, 0.1%, 25 ppm

TNPW, 1206, 107 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206107RBETA TNPW1206107RBETA-ND 65C9134
Product Name RES 107 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 107 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 107 ohms 107 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6984FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details