Vishay Intertechnology, Inc. RES 107K OHM 1/4W 0.1% 1206 TNPW1206107KBEEA

Description
RES 107Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 107Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/4W 0.1% 1206 - TNPW1206107KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/4W 0.1% 1206
TNPW1206107KBEEA
RES 107K OHM 1/4W 0.1% 1206 TNPW1206107KBEEA
RES 107Kohm 1/4W 0.1% 1206

RES 107Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206107KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206107KBEEA-ND
Chip Resistor - Surface Mount TNPW1206107KBEEA-ND
107 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

107 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206107KBEEA TNPW1206107KBEEA-ND
Product Name RES 107K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 107000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details