Vishay Intertechnology, Inc. Res Thin Film 1206 104K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206104KBETY

Description
Res Thin Film 1206 104K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 104K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 104K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206104KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 104K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206104KBETY
Res Thin Film 1206 104K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206104KBETY
Res Thin Film 1206 104K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 104K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206104KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206104KBETY-ND
Chip Resistor - Surface Mount TNPW1206104KBETY-ND
104 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

104 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 104 Kohm, 0.1%, 25 Ppm Vishay - 65C9121 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 104 Kohm, 0.1%, 25 Ppm Vishay
65C9121
Tnpw, 1206, 104 Kohm, 0.1%, 25 Ppm Vishay 65C9121
TNPW, 1206, 104 kOhm, 0.1%, 25 ppm

TNPW, 1206, 104 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206104KBETY TNPW1206104KBETY-ND 65C9121
Product Name Res Thin Film 1206 104K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 104 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details