RES 102-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
102 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW1206102RBEEN | TNPW1206102RBEEN-ND |
| Product Name | RES 102-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2500 watts | 0.5200 watts |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |