Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206102KBETY

Description
102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206102KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206102KBETY-ND
Chip Resistor - Surface Mount TNPW1206102KBETY-ND
102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 102K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206102KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 102K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206102KBETY
Res Thin Film 1206 102K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206102KBETY
Res Thin Film 1206 102K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 102K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 102 Kohm, 0.1%, 25 Ppm Vishay - 65C9116 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 102 Kohm, 0.1%, 25 Ppm Vishay
65C9116
Tnpw, 1206, 102 Kohm, 0.1%, 25 Ppm Vishay 65C9116
TNPW, 1206, 102 kOhm, 0.1%, 25 ppm

TNPW, 1206, 102 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206102KBETY-ND TNPW1206102KBETY 65C9116
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 102K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 102 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers