Vishay Intertechnology, Inc. RES 102K OHM 1/4W 0.1% 1206 TNPW1206102KBETA

Description
RES 102Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 102Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/4W 0.1% 1206 - TNPW1206102KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W 0.1% 1206
TNPW1206102KBETA
RES 102K OHM 1/4W 0.1% 1206 TNPW1206102KBETA
RES 102Kohm 1/4W 0.1% 1206

RES 102Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206102KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206102KBETA-ND
Chip Resistor - Surface Mount TNPW1206102KBETA-ND
102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 102 Kohm, 0.1%, 25 Ppm Vishay - 65C9115 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 102 Kohm, 0.1%, 25 Ppm Vishay
65C9115
Tnpw, 1206, 102 Kohm, 0.1%, 25 Ppm Vishay 65C9115
TNPW, 1206, 102 kOhm, 0.1%, 25 ppm

TNPW, 1206, 102 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206102KBETA TNPW1206102KBETA-ND 65C9115
Product Name RES 102K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 102 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details