Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW1206100RBT9ET1-E3

Description
Thin Film ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... - TNPW1206100RBT9ET1-E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
TNPW1206100RBT9ET1-E3
Thin Film ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW1206100RBT9ET1-E3
Thin Film ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Thin Film ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW1206100RBT9ET1-E3
Product Name Thin Film ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details