Vishay Precision Group RES 100 OHM 1/4W 0.1% 1206 TNPW1206100RBEEA

Description
RES 100ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 100ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 0.1% 1206 - TNPW1206100RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 0.1% 1206
TNPW1206100RBEEA
RES 100 OHM 1/4W 0.1% 1206 TNPW1206100RBEEA
RES 100ohm 1/4W 0.1% 1206

RES 100ohm 1/4W 0.1% 1206

Supplier's Site
SMD 200V 400mW Resistor - 52-TNPW1206100RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 400mW Resistor
52-TNPW1206100RBEEA
SMD 200V 400mW Resistor 52-TNPW1206100RBEEA
1206 Thin Film Resistor, 100R, 0.1%, 25ppm, 200V, 400mW, SMD Product overview: TNPW1206100RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 400mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 400mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206100RBEEA can be used for catalog matching and distributor lookup.

1206 Thin Film Resistor, 100R, 0.1%, 25ppm, 200V, 400mW, SMD Product overview: TNPW1206100RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 400mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 400mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206100RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP100ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100ACDKR-ND
Chip Resistor - Surface Mount TNP100ACDKR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100ACTR-ND
Chip Resistor - Surface Mount TNP100ACTR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100ACCT-ND
Chip Resistor - Surface Mount TNP100ACCT-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620865
Surface Mount Resistors 2620865
Vishay TNPW1206100RBEEA

Vishay TNPW1206100RBEEA

Supplier's Site
Surface Mount Resistors - 2620866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620866
Surface Mount Resistors 2620866
Vishay TNPW1206100RBEEA

Vishay TNPW1206100RBEEA

Supplier's Site
Surface Mount Resistors - 2620866P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620866P
Surface Mount Resistors 2620866P
Vishay TNPW1206100RBEEA

Vishay TNPW1206100RBEEA

Supplier's Site
400mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 100Ω 1206 Chip Resistor - Surface Mount ROHS - 17930-TNPW1206100RBEEA - Utmel Electronic Limited
Hong Kong, China
400mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 100Ω 1206 Chip Resistor - Surface Mount ROHS
17930-TNPW1206100RBEEA
400mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 100Ω 1206 Chip Resistor - Surface Mount ROHS 17930-TNPW1206100RBEEA
400mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 100Ω 1206 Chip Resistor - Surface Mount ROHS

400mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 100Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Vishay - 27K5905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Vishay
27K5905
Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Vishay 27K5905
RES, THIN FILM, 100R, 0.1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 83R9021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
83R9021
Res, Thin Film, 100R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 83R9021
RES, THIN FILM, 100R, 0.1%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpw1206 100R 0.1% T-9 Et1 E3 Rohs Compliant Vishay - 30AC1510 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 100R 0.1% T-9 Et1 E3 Rohs Compliant Vishay
30AC1510
Tnpw1206 100R 0.1% T-9 Et1 E3 Rohs Compliant Vishay 30AC1510
TNPW1206 100R 0.1% T-9 ET1 E3 ROHS COMPLIANT: YES

TNPW1206 100R 0.1% T-9 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPW1206100RBEEA 52-TNPW1206100RBEEA TNP100ACDKR-ND 2620865 17930-TNPW1206100RBEEA 27K5905 83R9021 30AC1510
Product Name RES 100 OHM 1/4W 0.1% 1206 SMD 200V 400mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors 400mW Thin Film Resistor ±25ppm/℃ ±0.1% -55℃~+155℃ 100Ω 1206 Chip Resistor - Surface Mount ROHS Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Vishay Res, Thin Film, 100R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay Tnpw1206 100R 0.1% T-9 Et1 E3 Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.4000 watts 0.2500 watts 0.4000 watts
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data