Vishay Intertechnology, Inc. Surface Mount Resistors TNPW1206100KBYEA

Description
Vishay TNPW1206100KBYEA
Request a Quote Datasheet
Description
Vishay TNPW1206100KBYEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620863
Surface Mount Resistors 2620863
Vishay TNPW1206100KBYEA

Vishay TNPW1206100KBYEA

Supplier's Site
Surface Mount Resistors - 2620863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620863P
Surface Mount Resistors 2620863P
Vishay TNPW1206100KBYEA

Vishay TNPW1206100KBYEA

Supplier's Site
Surface Mount Resistors - 2620862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620862
Surface Mount Resistors 2620862
Vishay TNPW1206100KBYEA

Vishay TNPW1206100KBYEA

Supplier's Site
Chip Resistor - Surface Mount - 541-4581-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4581-1-ND
Chip Resistor - Surface Mount 541-4581-1-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4581-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4581-6-ND
Chip Resistor - Surface Mount 541-4581-6-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4581-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4581-2-ND
Chip Resistor - Surface Mount 541-4581-2-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206100KBYEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206100KBYEA
Chip Resistor - Surface Mount TNPW1206100KBYEA
RES 100K OHM 0.1% 1/4W 1206

RES 100K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2620863 541-4581-1-ND TNPW1206100KBYEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206
Resistance Range 1.00E-4 ohms 100000 ohms
Power Rating 0.4000 watts 0.5200 watts 0.5200 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details