100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
RES 100K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
RESISTOR, THIN FILM, 100KOHM, 250mW, 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No
RES 100K OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-TNPW1206100KBETACT-ND | TNPW1206100KBETA | 31C0465 | TNPW1206100KBETA |
| Product Name | Chip Resistor - Surface Mount | RES 100K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA | Resistor, Thin Film, 100Kohm, 250Mw, 0.1%; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |